Amphenol Sine Systems Circular Connector Housings AHDP04-24-47PR-BRA

Description
47 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet
Description
47 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-47PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-47PR-BRA-ND
Circular Connector Housings 889-AHDP04-24-47PR-BRA-ND
47 POSITION RECEPTACLE, PIN, SHE

47 POSITION RECEPTACLE, PIN, SHE

Buy Now Datasheet
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5919
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5919
CIRCULAR CONN, RCPT, 47POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 47POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-47PR-BRA-ND 38AK5919
Product Name Circular Connector Housings Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details