Amphenol Sine Systems Circular Connector Housings AHDP04-24-29PR-SRA

Description
29 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
29 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-29PR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-29PR-SRA-ND
Circular Connector Housings 889-AHDP04-24-29PR-SRA-ND
29 Position Circular Connector Receptacle Housing Panel Mount

29 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors - AHDP04-24-29PR-SRA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
Automotive Connectors - AHDP04-24-29PR-SRA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDP04-24-29PR-SRA
Automotive Connectors AHDP04-24-29PR-SRA
29 Pos Receptacle Pin Shell Sz 24

29 Pos Receptacle Pin Shell Sz 24

Buy Now
Connector

Connector

Buy Now
Circular Connectors - AHDP04-24-29PR-SRA - Chief Enterprises LLC
Elmhurst, IL, United States
Circular Connectors
AHDP04-24-29PR-SRA
Circular Connectors AHDP04-24-29PR-SRA
Connector, DuraMate Plastic, AHDP, SRA, A Series, Size 24 receptacle, 29 positions, pin, standard arrangement, reduced diameter seal, smooth ring adapter, dustcap included

Connector, DuraMate Plastic, AHDP, SRA, A Series, Size 24 receptacle, 29 positions, pin, standard arrangement, reduced diameter seal, smooth ring adapter, dustcap included

Supplier's Site
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5583
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5583
CIRCULAR CONN, RCPT, 29POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 29POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Chief Enterprises LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-29PR-SRA-ND AHDP04-24-29PR-SRA AHDP04-24-29PR-SRA AHDP04-24-29PR-SRA AHDP04-24-29PR-SRA 15AJ5583
Product Name Circular Connector Housings Connectors Automotive Connectors Circular Connectors Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Optical Backplane Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector
View Details