Amphenol Sine Systems Circular Connector Housings AHDP04-24-29PR-BRA

Description
29 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet
Description
29 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-29PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-29PR-BRA-ND
Circular Connector Housings 889-AHDP04-24-29PR-BRA-ND
29 POSITION RECEPTACLE, PIN, SHE

29 POSITION RECEPTACLE, PIN, SHE

Buy Now Datasheet
Circular Conn, Rcpt, 29Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 29Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5911
Circular Conn, Rcpt, 29Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5911
CIRCULAR CONN, RCPT, 29POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 29POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-29PR-BRA-ND 38AK5911
Product Name Circular Connector Housings Circular Conn, Rcpt, 29Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
View Details
2 suppliers
Nicomatic North America
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers