Amphenol Sine Systems Circular Connector Housings AHDP04-24-23SR-SRA

Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-23SR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-23SR-SRA-ND
Circular Connector Housings 889-AHDP04-24-23SR-SRA-ND
23 Position Circular Connector Receptacle Housing Panel Mount

23 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Automotive Connectors - AHDP04-24-23SR-SRA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDP04-24-23SR-SRA
Automotive Connectors AHDP04-24-23SR-SRA
23 Pos Receptacle Socket Shell Sz 24

23 Pos Receptacle Socket Shell Sz 24

Buy Now
Connector

Connector

Buy Now
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5580 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5580
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5580
CIRCULAR CONN, RCPT, 23POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-23SR-SRA-ND AHDP04-24-23SR-SRA AHDP04-24-23SR-SRA 15AJ5580
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details