Amphenol Sine Systems Circular Connector Housings AHDP04-24-23SR-BRA

Description
23 POSITION RECEPTACLE, SOCKET,
Request a Quote Datasheet
Description
23 POSITION RECEPTACLE, SOCKET,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-23SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-23SR-BRA-ND
Circular Connector Housings 889-AHDP04-24-23SR-BRA-ND
23 POSITION RECEPTACLE, SOCKET,

23 POSITION RECEPTACLE, SOCKET,

Buy Now Datasheet
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5908 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5908
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5908
CIRCULAR CONN, RCPT, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-23SR-BRA-ND 38AK5908
Product Name Circular Connector Housings Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1319 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1871-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details