The Circular Connector, Receptacle, 23 Positions, Crimp (part number 38AK5907) is part of the DuraMate,Ñ¢ AHDP series by Amphenol Sine Systems. This connector features a bayonet coupling style, ensuring secure and reliable connections in demanding environments. It is designed for panel mount applications and is compliant with RoHS standards. The connector is constructed to withstand harsh conditions, offering IP68/IP69K protection against dust and water ingress when mated. It operates effectively within a temperature range of -55°C to +125°C and utilizes high-density signal and mixed power insert configurations. The connector supports high current ratings, with specific configurations capable of handling up to 100A per contact. The DuraMate,Ñ¢ AHDP series connectors are engineered for durability, featuring impact-resistant thermoplastic housing and silicone sealing to protect against lubricating oils and hydraulic fluids. The design includes low insertion force stamped terminals for improved manufacturing efficiency and a three key-way bayonet design for proper mating. This product is suitable for applications requiring robust and environmentally sealed connections.
23 POSITION RECEPTACLE, SOCKET,
CIRCULAR CONN, RCPT, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-AHDP04-24-23SN-BRA-ND | 38AK5907 |
| Product Name | Circular Connector Housings | Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |