Amphenol Sine Systems Circular Connector Housings AHDP04-24-23PR-BRA

Description
23 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet
Description
23 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-23PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-23PR-BRA-ND
Circular Connector Housings 889-AHDP04-24-23PR-BRA-ND
23 POSITION RECEPTACLE, PIN, SHE

23 POSITION RECEPTACLE, PIN, SHE

Buy Now Datasheet
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5906
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5906
CIRCULAR CONN, RCPT, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-23PR-BRA-ND 38AK5906
Product Name Circular Connector Housings Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EEG.0B.302.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
3 suppliers