Amphenol Sine Systems Circular Connector Housings AHDP04-24-23PN-BRA

Description
23 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet
Description
23 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-23PN-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-23PN-BRA-ND
Circular Connector Housings 889-AHDP04-24-23PN-BRA-ND
23 POSITION RECEPTACLE, PIN, SHE

23 POSITION RECEPTACLE, PIN, SHE

Buy Now Datasheet
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5905
Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5905
CIRCULAR CONN, RCPT, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-23PN-BRA-ND 38AK5905
Product Name Circular Connector Housings Circular Conn, Rcpt, 23Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details