Amphenol Sine Systems Circular Connector Housings AHDP04-24-19SR-BRA

Description
19 POSITION RECEPTACLE, SOCKET,
Request a Quote Datasheet
Description
19 POSITION RECEPTACLE, SOCKET,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-19SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-19SR-BRA-ND
Circular Connector Housings 889-AHDP04-24-19SR-BRA-ND
19 POSITION RECEPTACLE, SOCKET,

19 POSITION RECEPTACLE, SOCKET,

Buy Now Datasheet
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5900
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5900
CIRCULAR CONN, RCPT, 19POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-19SR-BRA-ND 38AK5900
Product Name Circular Connector Housings Circular Conn, Rcpt, 19Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details