Amphenol Sine Systems Circular Connector Housings AHDP04-24-18PR-BRA

Description
18 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet
Description
18 POSITION RECEPTACLE, PIN, SHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-18PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-18PR-BRA-ND
Circular Connector Housings 889-AHDP04-24-18PR-BRA-ND
18 POSITION RECEPTACLE, PIN, SHE

18 POSITION RECEPTACLE, PIN, SHE

Buy Now Datasheet
Circular Conn, Rcpt, 18Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5894
Circular Conn, Rcpt, 18Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5894
CIRCULAR CONN, RCPT, 18POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 18POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-18PR-BRA-ND 38AK5894
Product Name Circular Connector Housings Circular Conn, Rcpt, 18Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers