Amphenol Sine Systems Circular Connector Housings AHDP04-24-09PR-BRA

Description
9 POSITION RECEPTACLE, PIN, SHEL
Request a Quote
Description
9 POSITION RECEPTACLE, PIN, SHEL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Sine Systems DuraMate,Ñ¢ AHDP 9-position circular connector is designed for heavy-duty applications requiring reliable performance in harsh environments. It features a bayonet coupling style for secure mating and is constructed from impact-resistant thermoplastic, ensuring durability. The connector is environmentally sealed to IP68/IP69K standards, providing protection against dust and water ingress. It operates effectively within a temperature range of -55°C to +125°C and supports high current configurations with RADSOK® contacts. The connector is RoHS compliant and utilizes a standard A Series,Ñ¢ contact system, making it suitable for various applications, including agricultural machinery that adheres to ISO 11783 standards.

Datasheet Summary
Powered by GS/AI

The Amphenol Sine Systems DuraMate,Ñ¢ AHDP 9-position circular connector is designed for heavy-duty applications requiring reliable performance in harsh environments. It features a bayonet coupling style for secure mating and is constructed from impact-resistant thermoplastic, ensuring durability. The connector is environmentally sealed to IP68/IP69K standards, providing protection against dust and water ingress. It operates effectively within a temperature range of -55°C to +125°C and supports high current configurations with RADSOK® contacts. The connector is RoHS compliant and utilizes a standard A Series,Ñ¢ contact system, making it suitable for various applications, including agricultural machinery that adheres to ISO 11783 standards.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-24-09PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-24-09PR-BRA-ND
Circular Connector Housings 889-AHDP04-24-09PR-BRA-ND
9 POSITION RECEPTACLE, PIN, SHEL

9 POSITION RECEPTACLE, PIN, SHEL

Buy Now Datasheet
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5887
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5887
CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-24-09PR-BRA-ND 38AK5887
Product Name Circular Connector Housings Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details