Amphenol Sine Systems Circular Connector Housings AHDP04-24-07SN-WTA

Description
7 Pos Receptacle Socket Shell Sz 24
Request a Quote Datasheet
Description
7 Pos Receptacle Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Pos Receptacle Socket Shell Sz 24

7 Pos Receptacle Socket Shell Sz 24

Buy Now
Circular Connector Housings - 889-2548-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2548-ND
Circular Connector Housings 889-2548-ND
7 (Radsok) Position Circular Connector Receptacle Housing Panel Mount

7 (Radsok) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Industrial Circular, Rcpt, 7Pos, Cable; Product Range Amphenol Sine/tuchel - 44AC1873 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 7Pos, Cable; Product Range Amphenol Sine/tuchel
44AC1873
Industrial Circular, Rcpt, 7Pos, Cable; Product Range Amphenol Sine/tuchel 44AC1873
INDUSTRIAL CIRCULAR, RCPT, 7POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 7POS, CABLE; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP04-24-07SN-WTA 889-2548-ND 44AC1873
Product Name Circular Connector Housings Industrial Circular, Rcpt, 7Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details