Amphenol Sine Systems Circular Connector Housings AHDP04-18-20PR-SRA

Description
20 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
20 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-18-20PR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-18-20PR-SRA-ND
Circular Connector Housings 889-AHDP04-18-20PR-SRA-ND
20 Position Circular Connector Receptacle Housing Panel Mount

20 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Automotive Connectors - AHDP04-18-20PR-SRA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDP04-18-20PR-SRA
Automotive Connectors AHDP04-18-20PR-SRA
20 Pos Receptacle Pin Shell Sz 18

20 Pos Receptacle Pin Shell Sz 18

Buy Now
Circular Conn, Rcpt, 20Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ6618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ6618
Circular Conn, Rcpt, 20Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ6618
CIRCULAR CONN, RCPT, 20POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 20POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-18-20PR-SRA-ND AHDP04-18-20PR-SRA 15AJ6618
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 20Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data