Amphenol Sine Systems Circular Connector Housings AHDP04-18-14SR-SRA

Description
14 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-18-14SR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-18-14SR-SRA-ND
Circular Connector Housings 889-AHDP04-18-14SR-SRA-ND
14 Position Circular Connector Receptacle Housing Panel Mount

14 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDP04-18-14SR-SRA
Automotive Connectors AHDP04-18-14SR-SRA
14 Pos Receptacle Socket Shell Sz 18

14 Pos Receptacle Socket Shell Sz 18

Buy Now
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5550
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5550
CIRCULAR CONN, RCPT, 14POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-18-14SR-SRA-ND AHDP04-18-14SR-SRA 15AJ5550
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1306 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 221Y20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers