8 Pos Receptacle Socket Shell Sz 18
8 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDP04-18-08SR-SRA | 889-AHDP04-18-08SR-SRA-ND | 15AJ5546 |
| Product Name | Automotive Connectors | Circular Connector Housings | Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |