Amphenol Sine Systems Circular Connector Housings AHDP04-18-08PR-WTA

Description
AHDP04-18-08PR-WTA
Request a Quote Datasheet
Description
AHDP04-18-08PR-WTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHDP04-18-08PR-WTA

AHDP04-18-08PR-WTA

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-2931-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2931-ND
Circular Connector Housings 889-2931-ND
8 (Radsok) Position Circular Connector Receptacle Housing Panel Mount

8 (Radsok) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - AHDP04-18-08PR-WTA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
AHDP04-18-08PR-WTA
Connectors Circular, Industrial - Plastic AHDP04-18-08PR-WTA
CON,CIR,SZ18 RCPT 8POS PIN STD ARR, REDCD SEAL

CON,CIR,SZ18 RCPT 8POS PIN STD ARR, REDCD SEAL

Buy Now
Circular Connector, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel - 69AC4990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel
69AC4990
Circular Connector, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel 69AC4990
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine AHDP04-18-08PR-WTA AHDP04-18-08PR-WTA 889-2931-ND AHDP04-18-08PR-WTA 69AC4990
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic Circular Connector, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data