8 POSITION RECEPTACLE, PIN, SHEL
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-AHDP04-18-08PR-BRA-ND | 38AK5870 |
| Product Name | Circular Connector Housings | Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |