Amphenol Sine Systems Amphenol Sine Systems AHDP04-18-06SN-SRAC030 DuraMate AHDP Series, 2-Way Receptacle, Socket AHDP04-18-06SN-SRAC0

Description
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP04-18-06SN-SRAC0 30 DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 6 Ga. Number of Circuits: 2 Circuit Deutsch Part # HDP24-18-6SN-C030 Series: AHDP Number of Pins: 2 Environmentally-seal ed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (2) Size 4 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 100A Shell Size: Size 18 Mating Connector: AHDP06-18-06P* | Waytek 39170 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Smooth ring adapter, standard wire seal
Request a Quote Datasheet
Description
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP04-18-06SN-SRAC0 30 DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 6 Ga. Number of Circuits: 2 Circuit Deutsch Part # HDP24-18-6SN-C030 Series: AHDP Number of Pins: 2 Environmentally-seal ed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (2) Size 4 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 100A Shell Size: Size 18 Mating Connector: AHDP06-18-06P* | Waytek 39170 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Smooth ring adapter, standard wire seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDP04-18-06SN-SRAC030 DuraMate AHDP Series, 2-Way Receptacle, Socket - 39167 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP04-18-06SN-SRAC030 DuraMate AHDP Series, 2-Way Receptacle, Socket
39167
Amphenol Sine Systems AHDP04-18-06SN-SRAC030 DuraMate AHDP Series, 2-Way Receptacle, Socket 39167
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP04-18-06SN-SRAC0 30 DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 6 Ga. Number of Circuits: 2 Circuit Deutsch Part # HDP24-18-6SN-C030 Series: AHDP Number of Pins: 2 Environmentally-seal ed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (2) Size 4 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 100A Shell Size: Size 18 Mating Connector: AHDP06-18-06P* | Waytek 39170 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Smooth ring adapter, standard wire seal

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP04-18-06SN-SRAC030 DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Receptacle Housing
  • Wire Gauge: 6 Ga.
  • Number of Circuits: 2 Circuit
  • Deutsch Part # HDP24-18-6SN-C030
  • Series: AHDP
  • Number of Pins: 2
  • Environmentally-sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts (2) Size 4 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 100A
  • Shell Size: Size 18
  • Mating Connector: AHDP06-18-06P* | Waytek 39170 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Smooth ring adapter, standard wire seal
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39167
Product Name Amphenol Sine Systems AHDP04-18-06SN-SRAC030 DuraMate AHDP Series, 2-Way Receptacle, Socket
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F41S03A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details