6 Pos Receptacle Pin Shell Sz 18
6 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONN, RCPT, 6POS, PANEL; Product Range:DuraMate AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDP04-18-06PN-SRA | 889-AHDP04-18-06PN-SRA-ND | 15AJ5539 |
| Product Name | Automotive Connectors | Circular Connector Housings | Circular Conn, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |