Amphenol Sine Systems Circular Connector Housings AHDP04-18-06PN-BRAC030

Description
2 POSITION RECEPTACLE, PIN, SHEL
Request a Quote Datasheet
Description
2 POSITION RECEPTACLE, PIN, SHEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP04-18-06PN-BRAC030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP04-18-06PN-BRAC030-ND
Circular Connector Housings 889-AHDP04-18-06PN-BRAC030-ND
2 POSITION RECEPTACLE, PIN, SHEL

2 POSITION RECEPTACLE, PIN, SHEL

Buy Now Datasheet
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5866
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5866
CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP04-18-06PN-BRAC030-ND 38AK5866
Product Name Circular Connector Housings Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details