Amphenol Sine Systems Circular Connector Housings AHDP02-24-47SR-WTA

Description
47 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
47 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-47SR-WTA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-47SR-WTA-ND
Circular Connector Housings 889-AHDP02-24-47SR-WTA-ND
47 POSITION PANEL MOUNT RECEPTAC

47 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5864
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5864
CIRCULAR CONN, RCPT, 47POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 47POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-47SR-WTA-ND 38AK5864
Product Name Circular Connector Housings Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details