The DuraMate AHDP environmentally-seal
ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.
Amphenol Sine Systems AHDP02-24-47SR-SRA DuraMate AHDP Series
Category: Amphenol AHDP Connectors
Manufacturer: Amphenol Sine Systems
Component Type: Receptacle Housing
Wire Gauge: 22-14 Ga.
Number of Circuits: 47 Circuit
Series: AHDP
Number of Pins: 47
Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
Manufactured to withstand the challenges and complexities of harsh environments
Provides a high density of signal and mixed power in a compact connector system
Utilizes A Series standard contact system (stamped & formed or machined)
Accepts (5) Size 16 Contacts, (42) Size 20 Contacts
Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
Current Rating: 13A, 7.5A
Shell Size: Size 24
Mating Connector: AHDP06-24-47P* | Waytek # 39210 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
Modifications: Sealed panel mount, reduced wire seal, smooth ring adapter
Ratchet Hand Crimp Tool: 40104
Contact Removal Tool: 632
The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.
- Amphenol Sine Systems AHDP02-24-47SR-SRA DuraMate AHDP Series
- Category: Amphenol AHDP Connectors
- Manufacturer: Amphenol Sine Systems
- Component Type: Receptacle Housing
- Wire Gauge: 22-14 Ga.
- Number of Circuits: 47 Circuit
- Series: AHDP
- Number of Pins: 47
- Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
- Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
- Manufactured to withstand the challenges and complexities of harsh environments
- Provides a high density of signal and mixed power in a compact connector system
- Utilizes A Series standard contact system (stamped & formed or machined)
- Accepts (5) Size 16 Contacts, (42) Size 20 Contacts
- Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
- Current Rating: 13A, 7.5A
- Shell Size: Size 24
- Mating Connector: AHDP06-24-47P* | Waytek # 39210 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
- Modifications: Sealed panel mount, reduced wire seal, smooth ring adapter
- Ratchet Hand Crimp Tool: 40104
- Contact Removal Tool: 632