Amphenol Sine Systems Circular Connector Housings AHDP02-24-47SR-BRA

Description
47 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
47 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-47SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-47SR-BRA-ND
Circular Connector Housings 889-AHDP02-24-47SR-BRA-ND
47 POSITION PANEL MOUNT RECEPTAC

47 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5863
Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5863
CIRCULAR CONN, RCPT, 47POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 47POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-47SR-BRA-ND 38AK5863
Product Name Circular Connector Housings Circular Conn, Rcpt, 47Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA1V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Cable socket - ASI-SD-FK - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details