Amphenol Sine Systems Circular Connector Housings AHDP02-24-47PR-SRA

Description
47 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
47 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-47PR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-47PR-SRA-ND
Circular Connector Housings 889-AHDP02-24-47PR-SRA-ND
47 Position Circular Connector Receptacle Housing Panel Mount

47 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Automotive Connectors - AHDP02-24-47PR-SRA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDP02-24-47PR-SRA
Automotive Connectors AHDP02-24-47PR-SRA
47 Pos Panel Mount Receptacle Pin

47 Pos Panel Mount Receptacle Pin

Buy Now
47 positions, sealed panel mount recepta

47 positions, sealed panel mount recepta

Buy Now
Circular Conn, Rcpt, 47Pos, Panel; Product Range Amphenol Sine/tuchel - 31AJ3825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 47Pos, Panel; Product Range Amphenol Sine/tuchel
31AJ3825
Circular Conn, Rcpt, 47Pos, Panel; Product Range Amphenol Sine/tuchel 31AJ3825
CIRCULAR CONN, RCPT, 47POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 47POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-47PR-SRA-ND AHDP02-24-47PR-SRA AHDP02-24-47PR-SRA 31AJ3825
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 47Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details