Amphenol Sine Systems Circular Connector Housings AHDP02-24-35SR-BRA

Description
35 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
35 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-35SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-35SR-BRA-ND
Circular Connector Housings 889-AHDP02-24-35SR-BRA-ND
35 POSITION PANEL MOUNT RECEPTAC

35 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5859
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5859
CIRCULAR CONN, RCPT, 35POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 35POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-35SR-BRA-ND 38AK5859
Product Name Circular Connector Housings Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details