Amphenol Sine Systems Circular Connector Housings AHDP02-24-35PR-WTA

Description
35 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
35 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-35PR-WTA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-35PR-WTA-ND
Circular Connector Housings 889-AHDP02-24-35PR-WTA-ND
35 POSITION PANEL MOUNT RECEPTAC

35 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5858
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5858
CIRCULAR CONN, RCPT, 35POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 35POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-35PR-WTA-ND 38AK5858
Product Name Circular Connector Housings Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details