Amphenol Sine Systems Circular Connector Housings AHDP02-24-35PR-BRA

Description
35 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
35 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-35PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-35PR-BRA-ND
Circular Connector Housings 889-AHDP02-24-35PR-BRA-ND
35 POSITION PANEL MOUNT RECEPTAC

35 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5857
Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5857
CIRCULAR CONN, RCPT, 35POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 35POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-35PR-BRA-ND 38AK5857
Product Name Circular Connector Housings Circular Conn, Rcpt, 35Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 2243-114916P2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers