Amphenol Sine Systems Circular Connector Housings AHDP02-24-31SR-BRA

Description
31 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
31 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-31SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-31SR-BRA-ND
Circular Connector Housings 889-AHDP02-24-31SR-BRA-ND
31 POSITION PANEL MOUNT RECEPTAC

31 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 31Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 31Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5853
Circular Conn, Rcpt, 31Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5853
CIRCULAR CONN, RCPT, 31POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 31POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-31SR-BRA-ND 38AK5853
Product Name Circular Connector Housings Circular Conn, Rcpt, 31Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0004-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers