Amphenol Sine Systems Circular Connector Housings AHDP02-24-29SR-SRA

Description
29 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
29 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-29SR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-29SR-SRA-ND
Circular Connector Housings 889-AHDP02-24-29SR-SRA-ND
29 Position Circular Connector Receptacle Housing Panel Mount

29 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDP02-24-29SR-SRA
Automotive Connectors AHDP02-24-29SR-SRA
29 Pos Panel Mount Receptacle Socket

29 Pos Panel Mount Receptacle Socket

Buy Now
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel - 31AJ3818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel
31AJ3818
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel 31AJ3818
CIRCULAR CONN, RCPT, 29POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 29POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-29SR-SRA-ND AHDP02-24-29SR-SRA 31AJ3818
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR22A2011SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers