Amphenol Sine Systems Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series, 29-Way Panel Mount Receptacle, Pin AHDP02-24-29PR-SRA

Description
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 22-10 Ga. Number of Circuits: 29 Circuit Series: AHDP Number of Pins: 29 Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (4) Size 12 Contacts, (19) Size 16 Contacts, (6) Size 20 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 7.5A, 13A, 25A Shell Size: Size 24 Mating Connector: AHDP06-24-29P* (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Sealed panel mount, reduced wire seal, smooth ring adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632
Request a Quote Datasheet
Description
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 22-10 Ga. Number of Circuits: 29 Circuit Series: AHDP Number of Pins: 29 Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (4) Size 12 Contacts, (19) Size 16 Contacts, (6) Size 20 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 7.5A, 13A, 25A Shell Size: Size 24 Mating Connector: AHDP06-24-29P* (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Sealed panel mount, reduced wire seal, smooth ring adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series, 29-Way Panel Mount Receptacle, Pin - 39203 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series, 29-Way Panel Mount Receptacle, Pin
39203
Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series, 29-Way Panel Mount Receptacle, Pin 39203
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 22-10 Ga. Number of Circuits: 29 Circuit Series: AHDP Number of Pins: 29 Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts (4) Size 12 Contacts, (19) Size 16 Contacts, (6) Size 20 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 7.5A, 13A, 25A Shell Size: Size 24 Mating Connector: AHDP06-24-29P* (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Sealed panel mount, reduced wire seal, smooth ring adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Receptacle Housing
  • Wire Gauge: 22-10 Ga.
  • Number of Circuits: 29 Circuit
  • Series: AHDP
  • Number of Pins: 29
  • Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts (4) Size 12 Contacts, (19) Size 16 Contacts, (6) Size 20 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 7.5A, 13A, 25A
  • Shell Size: Size 24
  • Mating Connector: AHDP06-24-29P* (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Sealed panel mount, reduced wire seal, smooth ring adapter
  • Ratchet Hand Crimp Tool: 40104
  • Contact Removal Tool: 632
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39203
Product Name Amphenol Sine Systems AHDP02-24-29PR-SRA DuraMate AHDP Series, 29-Way Panel Mount Receptacle, Pin
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Straight Receptacle - F41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details