Amphenol Sine Systems Circular Connector Housings AHDP02-24-29PR-BRA

Description
29 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
29 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-29PR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-29PR-BRA-ND
Circular Connector Housings 889-AHDP02-24-29PR-BRA-ND
29 POSITION PANEL MOUNT RECEPTAC

29 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 29Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5845 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 29Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5845
Circular Conn, Rcpt, 29Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5845
CIRCULAR CONN, RCPT, 29POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 29POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-29PR-BRA-ND 38AK5845
Product Name Circular Connector Housings Circular Conn, Rcpt, 29Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CAB.H08.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.5 amps
View Details
2 suppliers