Amphenol Sine Systems Automotive Connectors AHDP02-24-23PR-SRA

Description
23 Pos Panel Mount Receptacle Pin
Request a Quote Datasheet
Description
23 Pos Panel Mount Receptacle Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDP02-24-23PR-SRA
Automotive Connectors AHDP02-24-23PR-SRA
23 Pos Panel Mount Receptacle Pin

23 Pos Panel Mount Receptacle Pin

Buy Now
Circular Connector Housings - 889-AHDP02-24-23PR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-23PR-SRA-ND
Circular Connector Housings 889-AHDP02-24-23PR-SRA-ND
23 Position Circular Connector Receptacle Housing Panel Mount

23 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel - 31AJ3812 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
31AJ3812
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel 31AJ3812
CIRCULAR CONN, RCPT, 23POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP02-24-23PR-SRA 889-AHDP02-24-23PR-SRA-ND 31AJ3812
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers