Amphenol Sine Systems Circular Connector Housings AHDP02-24-21PR-SRA

Description
21 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
21 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-21PR-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-21PR-SRA-ND
Circular Connector Housings 889-AHDP02-24-21PR-SRA-ND
21 Position Circular Connector Receptacle Housing Panel Mount

21 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDP02-24-21PR-SRA
Automotive Connectors AHDP02-24-21PR-SRA
21 Pos Panel Mount Receptacle Pin

21 Pos Panel Mount Receptacle Pin

Buy Now
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel - 31AJ3808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel
31AJ3808
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel 31AJ3808
CIRCULAR CONN, RCPT, 21POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-21PR-SRA-ND AHDP02-24-21PR-SRA 31AJ3808
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
HSBRIDGE+ - UTCER0111003SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-097-0267-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details