Amphenol Sine Systems Automotive Connectors AHDP02-24-19PN-SRA

Description
19 Pos Panel Mount Receptacle Pin
Request a Quote Datasheet
Description
19 Pos Panel Mount Receptacle Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDP02-24-19PN-SRA
Automotive Connectors AHDP02-24-19PN-SRA
19 Pos Panel Mount Receptacle Pin

19 Pos Panel Mount Receptacle Pin

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-AHDP02-24-19PN-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-19PN-SRA-ND
Circular Connector Housings 889-AHDP02-24-19PN-SRA-ND
19 Position Circular Connector Receptacle Housing Panel Mount

19 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 19Pos, Panel; Product Range Amphenol Sine/tuchel - 31AJ3803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Panel; Product Range Amphenol Sine/tuchel
31AJ3803
Circular Conn, Rcpt, 19Pos, Panel; Product Range Amphenol Sine/tuchel 31AJ3803
CIRCULAR CONN, RCPT, 19POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP02-24-19PN-SRA AHDP02-24-19PN-SRA 889-AHDP02-24-19PN-SRA-ND 31AJ3803
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 19Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details