Amphenol Sine Systems Circular Connector Housings AHDP02-24-18SR-WTA

Description
18 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
18 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-18SR-WTA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-18SR-WTA-ND
Circular Connector Housings 889-AHDP02-24-18SR-WTA-ND
18 POSITION PANEL MOUNT RECEPTAC

18 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 18Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5816 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5816
Circular Conn, Rcpt, 18Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5816
CIRCULAR CONN, RCPT, 18POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 18POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-18SR-WTA-ND 38AK5816
Product Name Circular Connector Housings Circular Conn, Rcpt, 18Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details