Amphenol Sine Systems Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series, 16-Way Panel Mount Receptacle, Socket AHDP02-24-16SR-SRA

Description
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 14-10 Ga. Number of Circuits: 16 Series: AHDP Number of Pins: 16 Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts Size 12 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 25A Shell Size: Size 24 Mating Connector: AHDP06-24-16P* | Waytek # 39188 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Sealed panel mount, smooth ring adapter Ratchet Hand Crimp Tool: 40103 Contact Removal Tool: 631
Request a Quote Datasheet
Description
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 14-10 Ga. Number of Circuits: 16 Series: AHDP Number of Pins: 16 Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts Size 12 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 25A Shell Size: Size 24 Mating Connector: AHDP06-24-16P* | Waytek # 39188 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Sealed panel mount, smooth ring adapter Ratchet Hand Crimp Tool: 40103 Contact Removal Tool: 631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series, 16-Way Panel Mount Receptacle, Socket - 39186 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series, 16-Way Panel Mount Receptacle, Socket
39186
Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series, 16-Way Panel Mount Receptacle, Socket 39186
The DuraMate AHDP environmentally-seal ed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series Category: Amphenol AHDP Connectors Manufacturer: Amphenol Sine Systems Component Type: Receptacle Housing Wire Gauge: 14-10 Ga. Number of Circuits: 16 Series: AHDP Number of Pins: 16 Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating Manufactured to withstand the challenges and complexities of harsh environments Provides a high density of signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts Size 12 Contacts Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C) Current Rating: 25A Shell Size: Size 24 Mating Connector: AHDP06-24-16P* | Waytek # 39188 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information) Modifications: Sealed panel mount, smooth ring adapter Ratchet Hand Crimp Tool: 40103 Contact Removal Tool: 631

The DuraMate AHDP environmentally-sealed, multi-pin, heavy duty, plastic, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series
  • Category: Amphenol AHDP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Receptacle Housing
  • Wire Gauge: 14-10 Ga.
  • Number of Circuits: 16
  • Series: AHDP
  • Number of Pins: 16
  • Environmentally sealed rapid and secured mating system achieves IP68/IP69K protection (in mated condition) from ingress of dust, water, mud, and other contaminants and is vibration resistant
  • Amphenol AHDP Series circular connectors contain an economical quick-connect bayonet locking system to help ensure proper mating
  • Manufactured to withstand the challenges and complexities of harsh environments
  • Provides a high density of signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts Size 12 Contacts
  • Operating Temperature Range: -67°F to (-55°C) to 257°F (125°C)
  • Current Rating: 25A
  • Shell Size: Size 24
  • Mating Connector: AHDP06-24-16P* | Waytek # 39188 (*Rear seal type and other mating connection modifications are available; see product data sheet for more information)
  • Modifications: Sealed panel mount, smooth ring adapter
  • Ratchet Hand Crimp Tool: 40103
  • Contact Removal Tool: 631
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39186
Product Name Amphenol Sine Systems AHDP02-24-16SR-SRA DuraMate AHDP Series, 16-Way Panel Mount Receptacle, Socket
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-539-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Heavy Duty Power Connectors - 403067 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details