Amphenol Sine Systems Circular Connector Housings AHDP02-24-16SN-BRA

Description
16 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
16 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-24-16SN-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-24-16SN-BRA-ND
Circular Connector Housings 889-AHDP02-24-16SN-BRA-ND
16 POSITION PANEL MOUNT RECEPTAC

16 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5805
Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5805
CIRCULAR CONN, RCPT, 16POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-24-16SN-BRA-ND 38AK5805
Product Name Circular Connector Housings Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers