Amphenol Sine Systems Circular Connector Housings AHDP02-18-20SR-WTA

Description
20 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
20 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-20SR-WTA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-20SR-WTA-ND
Circular Connector Housings 889-AHDP02-18-20SR-WTA-ND
20 POSITION PANEL MOUNT RECEPTAC

20 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 20Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5786
Circular Conn, Rcpt, 20Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5786
CIRCULAR CONN, RCPT, 20POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:20Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 20POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:20Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-20SR-WTA-ND 38AK5786
Product Name Circular Connector Housings Circular Conn, Rcpt, 20Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RP SMA (F) St. B/H PCB Mount Connector - ET-SFRS-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details