Amphenol Sine Systems Circular Connector Housings AHDP02-18-20PR-WTA

Description
20 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet
Description
20 POSITION PANEL MOUNT RECEPTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-20PR-WTA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-20PR-WTA-ND
Circular Connector Housings 889-AHDP02-18-20PR-WTA-ND
20 POSITION PANEL MOUNT RECEPTAC

20 POSITION PANEL MOUNT RECEPTAC

Buy Now Datasheet
Circular Conn, Rcpt, 20Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5782
Circular Conn, Rcpt, 20Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5782
CIRCULAR CONN, RCPT, 20POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:20Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 20POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:20Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-20PR-WTA-ND 38AK5782
Product Name Circular Connector Housings Circular Conn, Rcpt, 20Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Block Wire Ferrules - 1920-1826-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1601-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details