Amphenol Sine Systems Automotive Connectors AHDP02-18-14PN-SRA

Description
14 Pos Panel Mount Receptacle Pin
Request a Quote Datasheet
Description
14 Pos Panel Mount Receptacle Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDP02-18-14PN-SRA
Automotive Connectors AHDP02-18-14PN-SRA
14 Pos Panel Mount Receptacle Pin

14 Pos Panel Mount Receptacle Pin

Buy Now
Circular Connector Housings - 889-AHDP02-18-14PN-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-14PN-SRA-ND
Circular Connector Housings 889-AHDP02-18-14PN-SRA-ND
14 Position Circular Connector Receptacle Housing Panel Mount

14 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel - 31AJ3780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel
31AJ3780
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel 31AJ3780
CIRCULAR CONN, RCPT, 14POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDP02-18-14PN-SRA 889-AHDP02-18-14PN-SRA-ND 31AJ3780
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Coaxial Adapters - NAKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details