Amphenol Sine Systems Circular Connector Housings AHDP02-18-08SR-BRA

Description
8 POSITION PANEL MOUNT RECEPTACL
Request a Quote Datasheet
Description
8 POSITION PANEL MOUNT RECEPTACL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-08SR-BRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-08SR-BRA-ND
Circular Connector Housings 889-AHDP02-18-08SR-BRA-ND
8 POSITION PANEL MOUNT RECEPTACL

8 POSITION PANEL MOUNT RECEPTACL

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5769 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5769
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5769
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-08SR-BRA-ND 38AK5769
Product Name Circular Connector Housings Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details