Amphenol Sine Systems Circular Connector Housings AHDP02-18-08SN-WTA

Description
8 POSITION PANEL MOUNT RECEPTACL
Request a Quote Datasheet
Description
8 POSITION PANEL MOUNT RECEPTACL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-08SN-WTA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-08SN-WTA-ND
Circular Connector Housings 889-AHDP02-18-08SN-WTA-ND
8 POSITION PANEL MOUNT RECEPTACL

8 POSITION PANEL MOUNT RECEPTACL

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5768
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5768
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-08SN-WTA-ND 38AK5768
Product Name Circular Connector Housings Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data