Amphenol Sine Systems Circular Connector Housings AHDP02-18-08SN-SRA

Description
8 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-08SN-SRA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-08SN-SRA-ND
Circular Connector Housings 889-AHDP02-18-08SN-SRA-ND
8 Position Circular Connector Receptacle Housing Panel Mount

8 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDP02-18-08SN-SRA
Automotive Connectors AHDP02-18-08SN-SRA
8 Pos Panel Mount Receptacle Socket

8 Pos Panel Mount Receptacle Socket

Buy Now
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel - 31AJ3778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel
31AJ3778
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel 31AJ3778
CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-08SN-SRA-ND AHDP02-18-08SN-SRA 31AJ3778
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data