Amphenol Sine Systems Circular Connector Housings AHDP02-18-06SN-WTAC030

Description
2 POSITION PANEL MOUNT RECEPTACL
Request a Quote Datasheet
Description
2 POSITION PANEL MOUNT RECEPTACL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-06SN-WTAC030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-06SN-WTAC030-ND
Circular Connector Housings 889-AHDP02-18-06SN-WTAC030-ND
2 POSITION PANEL MOUNT RECEPTACL

2 POSITION PANEL MOUNT RECEPTACL

Buy Now Datasheet
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5762
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5762
CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-06SN-WTAC030-ND 38AK5762
Product Name Circular Connector Housings Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details