2 Pos Panel Mount Receptacle Socket
2 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONN, RCPT, 2POS, PANEL; Product Range:DuraMate™ AHDP Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDP02-18-06SN-SRAC030 | 889-AHDP02-18-06SN-SRAC030-ND | 31AJ3775 |
| Product Name | Automotive Connectors | Circular Connector Housings | Circular Conn, Rcpt, 2Pos, Panel; Product Range Amphenol Sine/tuchel |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |