Amphenol Sine Systems Circular Connector Housings AHDP02-18-06SN-BRAC030

Description
2 POSITION PANEL MOUNT RECEPTACL
Request a Quote
Description
2 POSITION PANEL MOUNT RECEPTACL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Sine Systems DuraMate,Ñ¢ AHDP Circular Connector, part number 38AK5760, is a 2-position receptacle designed for crimp connections. It features a bayonet coupling style, ensuring secure and reliable mating. This connector is constructed from thermoplastic materials and is RoHS compliant. It is engineered to withstand harsh environments, providing IP68/IP69K protection against dust and water ingress when mated. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications, including off-road and agricultural uses. The connector utilizes a high-density signal and mixed power insert configuration, and its design includes features for strain relief and resistance to lubricating oils and hydraulic fluids.

Datasheet Summary
Powered by GS/AI

The Amphenol Sine Systems DuraMate,Ñ¢ AHDP Circular Connector, part number 38AK5760, is a 2-position receptacle designed for crimp connections. It features a bayonet coupling style, ensuring secure and reliable mating. This connector is constructed from thermoplastic materials and is RoHS compliant. It is engineered to withstand harsh environments, providing IP68/IP69K protection against dust and water ingress when mated. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications, including off-road and agricultural uses. The connector utilizes a high-density signal and mixed power insert configuration, and its design includes features for strain relief and resistance to lubricating oils and hydraulic fluids.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-06SN-BRAC030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-06SN-BRAC030-ND
Circular Connector Housings 889-AHDP02-18-06SN-BRAC030-ND
2 POSITION PANEL MOUNT RECEPTACL

2 POSITION PANEL MOUNT RECEPTACL

Buy Now Datasheet
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5760
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5760
CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-06SN-BRAC030-ND 38AK5760
Product Name Circular Connector Housings Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers