Amphenol Sine Systems Circular Connector Housings AHDP02-18-06PN-BRAC030

Description
2 POSITION PANEL MOUNT RECEPTACL
Request a Quote Datasheet
Description
2 POSITION PANEL MOUNT RECEPTACL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDP02-18-06PN-BRAC030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDP02-18-06PN-BRAC030-ND
Circular Connector Housings 889-AHDP02-18-06PN-BRAC030-ND
2 POSITION PANEL MOUNT RECEPTACL

2 POSITION PANEL MOUNT RECEPTACL

Buy Now Datasheet
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel - 38AK5756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
38AK5756
Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel 38AK5756
CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 2POS, CRIMP; Product Range:DuraMate™ AHDP Backshell Ring Adapter Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AHDP02-18-06PN-BRAC030-ND 38AK5756
Product Name Circular Connector Housings Circular Conn, Rcpt, 2Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1403 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details