Amphenol Sine Systems Backshell, Aluminium Alloy, 18Mm; Connector Shell Size Amphenol Sine/tuchel AHDMBS-18-002

Description
BACKSHELL, ALUMINIUM ALLOY, 18MM; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Aluminum Alloy; Product Range:DuraMate AHDM Series; For Use With:Amphenol DuraMate AHDM Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, ALUMINIUM ALLOY, 18MM; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Aluminum Alloy; Product Range:DuraMate AHDM Series; For Use With:Amphenol DuraMate AHDM Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Aluminium Alloy, 18Mm; Connector Shell Size Amphenol Sine/tuchel - 82AC5002 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Aluminium Alloy, 18Mm; Connector Shell Size Amphenol Sine/tuchel
82AC5002
Backshell, Aluminium Alloy, 18Mm; Connector Shell Size Amphenol Sine/tuchel 82AC5002
BACKSHELL, ALUMINIUM ALLOY, 18MM; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Aluminum Alloy; Product Range:DuraMate AHDM Series; For Use With:Amphenol DuraMate AHDM Series Circular Connectors RoHS Compliant: Yes

BACKSHELL, ALUMINIUM ALLOY, 18MM; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Aluminum Alloy; Product Range:DuraMate AHDM Series; For Use With:Amphenol DuraMate AHDM Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 82AC5002
Product Name Backshell, Aluminium Alloy, 18Mm; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel - 70074614 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 16.000 inch (406 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details