9 Pos Plug Socket Shell Sz 24
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes
SIZE 24, 9 POSITION ISOBUS PLUG
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDM06-24-91SR-059 | 889-AHDM06-24-91SR-059-ND | 33AK7966 | AHDM06-24-91SR-059 |
| Product Name | Automotive Connectors | Circular Connector Housings | Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel | Circular Connector Housings |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |