Amphenol Sine Systems Circular Connector Housings AHDM06-24-47SR

Description
AHDM 47C SKT PLUG SZ 24
Request a Quote Datasheet
Description
AHDM 47C SKT PLUG SZ 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Sine AHDM06-24-47SR - PEI-Genesis
Philadelphia, PA, United States
AHDM 47C SKT PLUG SZ 24

AHDM 47C SKT PLUG SZ 24

Buy Now
Circular Connector Housings - 889-3084-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3084-ND
Circular Connector Housings 889-3084-ND
47 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

47 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, 47Pos, Panel; Product Range Amphenol Sine/tuchel - 82AC5095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 47Pos, Panel; Product Range Amphenol Sine/tuchel
82AC5095
Circular Connector, Plug, 47Pos, Panel; Product Range Amphenol Sine/tuchel 82AC5095
CIRCULAR CONNECTOR, PLUG, 47POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 47POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine AHDM06-24-47SR 889-3084-ND 82AC5095
Product Name Circular Connector Housings Circular Connector, Plug, 47Pos, Panel; Product Range Amphenol Sine/tuchel
Gender Male / Plug
Unlock Full Specs
to access all available technical data